Vishay Precision Group Fixed Inductors IHTH1500MZEB2R2M5A

Description
2.2µH Shielded Inductor 81.7A 0.54mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet
Description
2.2µH Shielded Inductor 81.7A 0.54mOhm Max Radial, Vertical Cylinder, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHTH1500MZEB2R2M5A-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Inductor 81.7A 0.54mOhm Max Radial, Vertical Cylinder, 4 Leads

2.2µH Shielded Inductor 81.7A 0.54mOhm Max Radial, Vertical Cylinder, 4 Leads

Buy Now Datasheet
Inductor, 2.2Uh, 20%, 81.7A, Radial Rohs Compliant Vishay - 85AJ2939 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 20%, 81.7A, Radial Rohs Compliant Vishay
85AJ2939
Inductor, 2.2Uh, 20%, 81.7A, Radial Rohs Compliant Vishay 85AJ2939
INDUCTOR, 2.2UH, 20%, 81.7A, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, 20%, 81.7A, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHTH1500MZEB2R2M5A-ND 85AJ2939
Product Name Fixed Inductors Inductor, 2.2Uh, 20%, 81.7A, Radial Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details