Vishay Precision Group Fixed Inductors IHTH1125MZEB101M5A

Description
100µH Shielded Inductor 9.2A 32.2mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
100µH Shielded Inductor 9.2A 32.2mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH1125MZEB101M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH1125MZEB101M5A-ND
Fixed Inductors IHTH1125MZEB101M5A-ND
100µH Shielded Inductor 9.2A 32.2mOhm Max Radial, Vertical Cylinder

100µH Shielded Inductor 9.2A 32.2mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 100Uh, 20%, 9.25A; Product Range Vishay - 51R6657 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 20%, 9.25A; Product Range Vishay
51R6657
Inductor, 100Uh, 20%, 9.25A; Product Range Vishay 51R6657
INDUCTOR, 100UH, 20%, 9.25A; Product Range:IHTH-1125MZ-5A Series; Inductance:100µH; RMS Current (Irms):9.2A; Saturation Current (Isat):11A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 100UH, 20%, 9.25A; Product Range:IHTH-1125MZ-5A Series; Inductance:100µH; RMS Current (Irms):9.2A; Saturation Current (Isat):11A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHTH1125MZEB101M5A-ND 51R6657
Product Name Fixed Inductors Inductor, 100Uh, 20%, 9.25A; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0322 ohms 0.0320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1624116-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-1K10-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details