Radial Shielded Inductor 2.2uH 72A 0.77mR DCR Through-Hole Product overview: IHTH1125KZEB2R2M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uH, 72A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2uH, 72A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB2R2M5
2.2µH Shielded Inductor 72A 0.77mOhm Max Radial, Vertical Cylinder
INDUCTOR, 2.2UH, 20%, 72A, RADIAL; Product Range:IHTH-1125KZ-5A
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-IHTH1125KZEB2R2M5A | IHTH1125KZEB2R2M5A-ND | 1231536 | 87X5346 |
| Product Name | 2.2uH 72A Inductor and Choke | Fixed Inductors | Leaded Inductors | Inductor, 2.2Uh, 20%, 72A, Radial; Product Range Vishay |
| Core Material | Metal, Composite | Metal Composite | ||
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Molded / Shielded | Shielded | Shielded |