Vishay Precision Group Leaded Inductors IHTH1125KZEB220M5A

Description
Vishay IHTH1125KZEB220M5A
Request a Quote Datasheet
Description
Vishay IHTH1125KZEB220M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Inductors - 1231543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1231543
Leaded Inductors 1231543
Vishay IHTH1125KZEB220M5A

Vishay IHTH1125KZEB220M5A

Supplier's Site
Leaded Inductors - 1733922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Leaded Inductors
1733922
Leaded Inductors 1733922
Vishay IHTH1125KZEB220M5A

Vishay IHTH1125KZEB220M5A

Supplier's Site
Fixed Inductors - IHTH1125KZEB220M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH1125KZEB220M5A-ND
Fixed Inductors IHTH1125KZEB220M5A-ND
22µH Shielded Inductor 21A 6.83mOhm Max Radial, Vertical Cylinder

22µH Shielded Inductor 21A 6.83mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
22uH 21A Inductor and Choke - 71-IHTH1125KZEB220M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 21A Inductor and Choke
71-IHTH1125KZEB220M5A
22uH 21A Inductor and Choke 71-IHTH1125KZEB220M5A
22uH Shielded Wirewound Inductor, 21A, 6.83mR DCR, Radial Product overview: IHTH1125KZEB220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB220M5 A can be used for catalog matching and distributor lookup.

22uH Shielded Wirewound Inductor, 21A, 6.83mR DCR, Radial Product overview: IHTH1125KZEB220M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 21A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 21A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH1125KZEB220M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 22Uh, 20%, 21A, Radial; Product Range Vishay - 87X5347 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 21A, Radial; Product Range Vishay
87X5347
Inductor, 22Uh, 20%, 21A, Radial; Product Range Vishay 87X5347
INDUCTOR, 22UH, 20%, 21A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:22µH; RMS Current (Irms):21A; Saturation Current (Isat):23A; DC Resistance Max:0.00683ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

INDUCTOR, 22UH, 20%, 21A, RADIAL; Product Range:IHTH-1125KZ-5A Series; Inductance:22µH; RMS Current (Irms):21A; Saturation Current (Isat):23A; DC Resistance Max:0.00683ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1231543 IHTH1125KZEB220M5A-ND 71-IHTH1125KZEB220M5A 87X5347
Product Name Leaded Inductors Fixed Inductors 22uH 21A Inductor and Choke Inductor, 22Uh, 20%, 21A, Radial; Product Range Vishay
Inductance Range 22 microH 22 microH 22 microH
Testing Frequency 100 kHz
Lead Style Radial; Radial Radial Radial
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0017 ohms
View Details
2 suppliers
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details