Vishay Precision Group Inductor, 22Uh, 20%, 11.5A; Product Range Vishay IHTH0750JZEB220M5A

Description
INDUCTOR, 22UH, 20%, 11.5A; Product Range:IHTH-0750JZ-5A Series; Inductance:22µH; RMS Current (Irms):13A; Saturation Current (Isat):12A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22UH, 20%, 11.5A; Product Range:IHTH-0750JZ-5A Series; Inductance:22µH; RMS Current (Irms):13A; Saturation Current (Isat):12A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22Uh, 20%, 11.5A; Product Range Vishay - 51R6650 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 20%, 11.5A; Product Range Vishay
51R6650
Inductor, 22Uh, 20%, 11.5A; Product Range Vishay 51R6650
INDUCTOR, 22UH, 20%, 11.5A; Product Range:IHTH-0750JZ-5A Series; Inductance:22µH; RMS Current (Irms):13A; Saturation Current (Isat):12A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

INDUCTOR, 22UH, 20%, 11.5A; Product Range:IHTH-0750JZ-5A Series; Inductance:22µH; RMS Current (Irms):13A; Saturation Current (Isat):12A; DC Resistance Max:0.013ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27-Jun-2018); Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 51R6650
Product Name Inductor, 22Uh, 20%, 11.5A; Product Range Vishay
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1624110-0 - TE Connectivity
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details