The Vishay IHTH-0750JZ-5A inductor features an inductance of 100 µH with a tolerance of ±20%. It is designed to handle a maximum RMS current of 4.9 A and a saturation current of 5.9 A. The inductor has a maximum DC resistance of 0.064 ohms at 25 °C. It operates effectively within a temperature range of -55 °C to +155 °C and is AEC-Q200 qualified, making it suitable for automotive applications. The inductor is constructed with a shielded design to minimize buzz noise and can handle high transient current spikes without saturation. It is applicable in various systems, including desktop/server applications, high current point-of-load converters, line filters, and motor control systems.
100µH Shielded Inductor 4.9A 64mOhm Max Radial, Vertical Cylinder, 3 Leads
INDUCTOR, 100UH, 20%, 5A; Product Range:IHTH-0750JZ-5A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHTH0750JZEB101M5A-ND | 51R6649 |
| Product Name | Fixed Inductors | Inductor, 100Uh, 20%, 5A; Product Range Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0640 ohms | 0.0640 ohms |