Vishay Precision Group 68uH 6.2A Inductor and Choke IHTH0750IZEB680M5A

Description
68uH Shielded Wirewound Inductor, 6.2A, 48.92mR DCR, Through-Hole Product overview: IHTH0750IZEB680M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 6.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB680M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
68uH Shielded Wirewound Inductor, 6.2A, 48.92mR DCR, Through-Hole Product overview: IHTH0750IZEB680M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 6.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB680M5 A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68uH 6.2A Inductor and Choke - 71-IHTH0750IZEB680M5A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68uH 6.2A Inductor and Choke
71-IHTH0750IZEB680M5A
68uH 6.2A Inductor and Choke 71-IHTH0750IZEB680M5A
68uH Shielded Wirewound Inductor, 6.2A, 48.92mR DCR, Through-Hole Product overview: IHTH0750IZEB680M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 6.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB680M5 A can be used for catalog matching and distributor lookup.

68uH Shielded Wirewound Inductor, 6.2A, 48.92mR DCR, Through-Hole Product overview: IHTH0750IZEB680M5A from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68uH, 6.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 68uH, 6.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHTH0750IZEB680M5A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - IHTH0750IZEB680M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB680M5A-ND
Fixed Inductors IHTH0750IZEB680M5A-ND
68µH Shielded Inductor 6.2A 48.92mOhm Max Radial, Vertical Cylinder, 3 Leads

68µH Shielded Inductor 6.2A 48.92mOhm Max Radial, Vertical Cylinder, 3 Leads

Buy Now Datasheet
Inductor, 68Uh, 20%, 6.2A, Radial; Product Range Vishay - 87X5338 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 20%, 6.2A, Radial; Product Range Vishay
87X5338
Inductor, 68Uh, 20%, 6.2A, Radial; Product Range Vishay 87X5338
INDUCTOR, 68UH, 20%, 6.2A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:68µH; RMS Current (Irms):6.2A; Saturation Current (Isat):6.2A; DC Resistance Max:0.04892ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

INDUCTOR, 68UH, 20%, 6.2A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:68µH; RMS Current (Irms):6.2A; Saturation Current (Isat):6.2A; DC Resistance Max:0.04892ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHTH0750IZEB680M5A IHTH0750IZEB680M5A-ND 87X5338
Product Name 68uH 6.2A Inductor and Choke Fixed Inductors Inductor, 68Uh, 20%, 6.2A, Radial; Product Range Vishay
Core Material Metal, Composite Metal Composite
Inductance Range 68 microH 68 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details