Vishay Precision Group Fixed Inductors IHTH0750IZEB101M5A

Description
100µH Shielded Inductor 5A 64mOhm Max Radial, Vertical Cylinder, 3 Leads
Request a Quote Datasheet
Description
100µH Shielded Inductor 5A 64mOhm Max Radial, Vertical Cylinder, 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH0750IZEB101M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB101M5A-ND
Fixed Inductors IHTH0750IZEB101M5A-ND
100µH Shielded Inductor 5A 64mOhm Max Radial, Vertical Cylinder, 3 Leads

100µH Shielded Inductor 5A 64mOhm Max Radial, Vertical Cylinder, 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number IHTH0750IZEB101M5A-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1-2176738-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0075 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details