Vishay Precision Group Fixed Inductors IHTH0750IZEB100M5A

Description
10µH Shielded Inductor 17.7A 7.7mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
10µH Shielded Inductor 17.7A 7.7mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHTH0750IZEB100M5A-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHTH0750IZEB100M5A-ND
Fixed Inductors IHTH0750IZEB100M5A-ND
10µH Shielded Inductor 17.7A 7.7mOhm Max Radial, Vertical Cylinder

10µH Shielded Inductor 17.7A 7.7mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 10Uh, 20%, 17.7A, Radial; Product Range Vishay - 87X5329 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 20%, 17.7A, Radial; Product Range Vishay
87X5329
Inductor, 10Uh, 20%, 17.7A, Radial; Product Range Vishay 87X5329
INDUCTOR, 10UH, 20%, 17.7A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:10µH; RMS Current (Irms):17.7A; Saturation Current (Isat):13A; DC Resistance Max:0.0077ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

INDUCTOR, 10UH, 20%, 17.7A, RADIAL; Product Range:IHTH-0750IZ-5A Series; Inductance:10µH; RMS Current (Irms):17.7A; Saturation Current (Isat):13A; DC Resistance Max:0.0077ohm; Inductance Tolerance:± 20%; SVHC:No SVHC (27 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHTH0750IZEB100M5A-ND 87X5329
Product Name Fixed Inductors Inductor, 10Uh, 20%, 17.7A, Radial; Product Range Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Through Hole
Core Material Metal Composite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
Fixed Inductors - DSH-31-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details