Vishay Intertechnology, Inc. Fixed Inductors IHSR6767GZERR22M5A

Description
220nH Shielded Inductor 141A 0.24mOhm Nonstandard
Request a Quote Datasheet
Description
220nH Shielded Inductor 141A 0.24mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHSR6767GZERR22M5ADKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 141A 0.24mOhm Nonstandard

220nH Shielded Inductor 141A 0.24mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHSR6767GZERR22M5ATR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 141A 0.24mOhm Nonstandard

220nH Shielded Inductor 141A 0.24mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHSR6767GZERR22M5ACT-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Inductor 141A 0.24mOhm Nonstandard

220nH Shielded Inductor 141A 0.24mOhm Nonstandard

Buy Now Datasheet
Inductor, 220Nh, Shielded, 141A Rohs Compliant Vishay - 33AK3189 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Nh, Shielded, 141A Rohs Compliant Vishay
33AK3189
Inductor, 220Nh, Shielded, 141A Rohs Compliant Vishay 33AK3189
INDUCTOR, 220NH, SHIELDED, 141A ROHS COMPLIANT: YES

INDUCTOR, 220NH, SHIELDED, 141A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHSR6767GZERR22M5ADKR-ND 33AK3189
Product Name Fixed Inductors Inductor, 220Nh, Shielded, 141A Rohs Compliant Vishay
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 2.40E-4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers
Fixed Inductors - 1674-CL1008-2154JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details