Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG822L

Description
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG822L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG822L-ND
Fixed Inductors IHSM7832RG822L-ND
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - IHSM7832RG822L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max
IHSM7832RG822L
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max IHSM7832RG822L
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG822L-ND IHSM7832RG822L
Product Name Fixed Inductors INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Chokes - 1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6500 ohms
Impedance 600 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details