Vishay Intertechnology, Inc. INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max IHSM7832RG6R8L

Description
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - IHSM7832RG6R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max
IHSM7832RG6R8L
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max IHSM7832RG6R8L
INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG6R8L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG6R8L-ND
Fixed Inductors IHSM7832RG6R8L-ND
6.8µH Unshielded Inductor 5.6A 28mOhm Max Nonstandard

6.8µH Unshielded Inductor 5.6A 28mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG6R8L IHSM7832RG6R8L-ND
Product Name INDUCTOR POWER 6.8UH 5.6A SMD 6.8¦H 5.6A 2.1A - Ferrite Core ¦15% Unshielded 28 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0280 ohms 0.0280 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Common Mode Chokes - 486-5773-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details