Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG680L

Description
68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG680L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG680L-ND
Fixed Inductors IHSM7832RG680L-ND
68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard

68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - IHSM7832RG680L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max
IHSM7832RG680L
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max IHSM7832RG680L
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG680L-ND IHSM7832RG680L
Product Name Fixed Inductors INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1712-3627322520271KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details