Vishay Intertechnology, Inc. INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max IHSM7832RG562L

Description
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - IHSM7832RG562L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max
IHSM7832RG562L
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max IHSM7832RG562L
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG562L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG562L-ND
Fixed Inductors IHSM7832RG562L-ND
5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard

5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG562L IHSM7832RG562L-ND
Product Name INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 5600 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 210 milliamps 80 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3135-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMD 330uH 0.6A Inductor and Choke - 71-3631B331KL - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details