Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG560L

Description
56µH Unshielded Inductor 2.4A 140mOhm Max Nonstandard
Request a Quote Datasheet
Description
56µH Unshielded Inductor 2.4A 140mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG560L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG560L-ND
Fixed Inductors IHSM7832RG560L-ND
56µH Unshielded Inductor 2.4A 140mOhm Max Nonstandard

56µH Unshielded Inductor 2.4A 140mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - IHSM7832RG560L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max
IHSM7832RG560L
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max IHSM7832RG560L
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG560L-ND IHSM7832RG560L
Product Name Fixed Inductors INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE4R7K - 975126-KL32TTE4R7K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 4.7 microH
View Details
Power Inductors - 2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Common Mode Chokes - 486-3163-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers