Vishay Intertechnology, Inc. INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max IHSM7832RG391L

Description
INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max - IHSM7832RG391L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max
IHSM7832RG391L
INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max IHSM7832RG391L
INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG391L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG391L-ND
Fixed Inductors IHSM7832RG391L-ND
390µH Unshielded Inductor 800mA 819mOhm Max Nonstandard

390µH Unshielded Inductor 800mA 819mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG391L IHSM7832RG391L-ND
Product Name INDUCTOR POWER 390UH 0.8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 390 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.8190 ohms 0.8190 ohms
Rated DC Current 800 milliamps 330 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP1JFTTD600PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0400 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Leaded Inductors - 1048444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers