INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦10% Unshielded 4.62 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
2.2mH Unshielded Inductor 310mA 4.62Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832RG222K | IHSM7832RG222K-ND |
| Product Name | INDUCTOR POWER 2200UH 0.31A SMD 2.2mH 310mA 135mA - Ferrite Core ¦10% Unshielded 4.62 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 2200 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 310 milliamps | 135 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |