Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG220L

Description
22µH Unshielded Inductor 3.8A 54mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Inductor 3.8A 54mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG220L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG220L-ND
Fixed Inductors IHSM7832RG220L-ND
22µH Unshielded Inductor 3.8A 54mOhm Max Nonstandard

22µH Unshielded Inductor 3.8A 54mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - IHSM7832RG220L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max
IHSM7832RG220L
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max IHSM7832RG220L
INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG220L-ND IHSM7832RG220L
Product Name Fixed Inductors INDUCTOR POWER 22UH 3.8A SMD 22¦H 3.8A 1.2A - Ferrite Core ¦15% Unshielded 54 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data