Vishay Intertechnology, Inc. INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max IHSM7832RG1R5L

Description
INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max - IHSM7832RG1R5L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max
IHSM7832RG1R5L
INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max IHSM7832RG1R5L
INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG1R5L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG1R5L-ND
Fixed Inductors IHSM7832RG1R5L-ND
1.5µH Unshielded Inductor 8.6A 12mOhm Max Nonstandard

1.5µH Unshielded Inductor 8.6A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG1R5L IHSM7832RG1R5L-ND
Product Name INDUCTOR POWER 1.5UH 8.6A SMD 1.5¦H 8.6A 4.4A - Ferrite Core ¦15% Unshielded 12 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 1.5 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0120 ohms 0.0120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2AFTTD300P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers