INDUCTOR POWER 1800UH 0.34A SMD 1.8mH 340mA 150mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
1.8mH Unshielded Inductor 340mA 4.2Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832RG182L | IHSM7832RG182L-ND |
| Product Name | INDUCTOR POWER 1800UH 0.34A SMD 1.8mH 340mA 150mA - Ferrite Core ¦15% Unshielded 4.2 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 1800 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 340 milliamps | 150 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |