Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG123L

Description
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard
Request a Quote Datasheet
Description
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG123L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG123L-ND
Fixed Inductors IHSM7832RG123L-ND
12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard

12mH Unshielded Inductor 140mA 28.4Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - IHSM7832RG123L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max
IHSM7832RG123L
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max IHSM7832RG123L
INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG123L-ND IHSM7832RG123L
Product Name Fixed Inductors INDUCTOR POWER 12MH 0.14A SMD 12mH 140mA 62.5mA - Ferrite Core ¦15% Unshielded 28.4 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DEN-40-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Chokes - 2-1624116-9 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 100 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details