Vishay Intertechnology, Inc. INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max IHSM7832RG103L

Description
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - IHSM7832RG103L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max
IHSM7832RG103L
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max IHSM7832RG103L
INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832RG103L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG103L-ND
Fixed Inductors IHSM7832RG103L-ND
10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard

10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832RG103L IHSM7832RG103L-ND
Product Name INDUCTOR POWER 10MH 0.16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max Fixed Inductors
Application General Purpose
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 160 milliamps 70 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Leaded Inductors - 1910633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 180 microH
Q Factor 70
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N5 0402DC-3N5XJRW , 0402DC-3N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details