Vishay Intertechnology, Inc. Fixed Inductors IHSM7832RG102L

Description
1mH Unshielded Inductor 510mA 2.42Ohm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Inductor 510mA 2.42Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832RG102L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832RG102L-ND
Fixed Inductors IHSM7832RG102L-ND
1mH Unshielded Inductor 510mA 2.42Ohm Max Nonstandard

1mH Unshielded Inductor 510mA 2.42Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - IHSM7832RG102L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max
IHSM7832RG102L
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max IHSM7832RG102L
INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832RG102L-ND IHSM7832RG102L
Product Name Fixed Inductors INDUCTOR POWER 1000UH 0.51A SMD 1mH 510mA 210mA - Ferrite Core ¦15% Unshielded 2.42 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details