Vishay Precision Group INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max IHSM7832PJ822L

Description
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - IHSM7832PJ822L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max
IHSM7832PJ822L
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max IHSM7832PJ822L
INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ822L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ822L-ND
Fixed Inductors IHSM7832PJ822L-ND
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay - 45C2777 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay
45C2777
Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay 45C2777
INDUCTOR, SHIELDED, 8.2MH, 72.5MA, SMD; Inductance:8.2mH; RMS Current (Irms):170mA; Inductor Construction:Shielde d; Saturation Current (Isat):72.5mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; Product Length:19.81mm RoHS Compliant: No

INDUCTOR, SHIELDED, 8.2MH, 72.5MA, SMD; Inductance:8.2mH; RMS Current (Irms):170mA; Inductor Construction:Shielded; Saturation Current (Isat):72.5mA; Product Range:IHSM-7832 Series; Inductor Case / Package:-; Product Length:19.81mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number IHSM7832PJ822L IHSM7832PJ822L-ND 45C2777
Product Name INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦15% Unshielded 21.8 Ohm Max Fixed Inductors Inductor, Shielded, 8.2Mh, 72.5Ma, Smd; Inductance Vishay
Application General Purpose
Inductance Range 8200 microH 8200 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 170 milliamps 72.5 milliamps 170 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details