INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦10% Unshielded 21.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
8.2mH Unshielded Inductor 170mA 21.8Ohm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ822K | IHSM7832PJ822K-ND |
| Product Name | INDUCTOR POWER 8200UH 0.17A SMD 8.2mH 170mA 72.5mA - Ferrite Core ¦10% Unshielded 21.8 Ohm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 8200 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 170 milliamps | 72.5 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |