Vishay Precision Group Fixed Inductors IHSM7832PJ680L

Description
68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ680L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ680L-ND
Fixed Inductors IHSM7832PJ680L-ND
68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard

68µH Unshielded Inductor 2.1A 160mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - IHSM7832PJ680L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max
IHSM7832PJ680L
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max IHSM7832PJ680L
INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Inductor, Shielded, 68Uh, 760Ma, Smd; Inductance Vishay - 45C2772 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 760Ma, Smd; Inductance Vishay
45C2772
Inductor, Shielded, 68Uh, 760Ma, Smd; Inductance Vishay 45C2772
INDUCTOR, SHIELDED, 68UH, 760MA, SMD; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Shielde d; Saturation Current (Isat):760mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: No

INDUCTOR, SHIELDED, 68UH, 760MA, SMD; Inductance:68µH; RMS Current (Irms):2.1A; Inductor Construction:Shielded; Saturation Current (Isat):760mA; Product Range:IHSM-7832 Series; DC Resistance Max:0.16ohm; Inductance Tolerance:± 15% RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ680L-ND IHSM7832PJ680L 45C2772
Product Name Fixed Inductors INDUCTOR POWER 68UH 2.1A SMD 68¦H 2.1A 760mA - Ferrite Core ¦15% Unshielded 160 mOhm Max Inductor, Shielded, 68Uh, 760Ma, Smd; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Application RF Choke
View Details