INDUCTOR POWER 5.6UH 6.0A SMD 5.6¦H 6A 2.3A - Ferrite Core ¦15% Unshielded 25 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
5.6µH Unshielded Inductor 6A 25mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ5R6L | IHSM7832PJ5R6L-ND |
| Product Name | INDUCTOR POWER 5.6UH 6.0A SMD 5.6¦H 6A 2.3A - Ferrite Core ¦15% Unshielded 25 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 5.6 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.0250 ohms | 0.0250 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |