Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ562L

Description
5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard
Request a Quote Datasheet
Description
5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ562L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ562L-ND
Fixed Inductors IHSM7832PJ562L-ND
5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard

5.6mH Unshielded Inductor 210mA 11.8Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - IHSM7832PJ562L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max
IHSM7832PJ562L
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max IHSM7832PJ562L
INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ562L-ND IHSM7832PJ562L
Product Name Fixed Inductors INDUCTOR POWER 5600UH 0.21A SMD 5.6mH 210mA 80mA - Ferrite Core ¦15% Unshielded 11.8 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1624117-0 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details