Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ561L

Description
560µH Unshielded Inductor 680mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Inductor 680mA 1.2Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ561L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ561L-ND
Fixed Inductors IHSM7832PJ561L-ND
560µH Unshielded Inductor 680mA 1.2Ohm Max Nonstandard

560µH Unshielded Inductor 680mA 1.2Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 560UH 0.68A SMD 560¦H 680mA 290mA - Ferrite Core ¦15% Unshielded 1.2 Ohm Max - IHSM7832PJ561L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 560UH 0.68A SMD 560¦H 680mA 290mA - Ferrite Core ¦15% Unshielded 1.2 Ohm Max
IHSM7832PJ561L
INDUCTOR POWER 560UH 0.68A SMD 560¦H 680mA 290mA - Ferrite Core ¦15% Unshielded 1.2 Ohm Max IHSM7832PJ561L
INDUCTOR POWER 560UH 0.68A SMD 560¦H 680mA 290mA - Ferrite Core ¦15% Unshielded 1.2 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 560UH 0.68A SMD 560¦H 680mA 290mA - Ferrite Core ¦15% Unshielded 1.2 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ561L-ND IHSM7832PJ561L
Product Name Fixed Inductors INDUCTOR POWER 560UH 0.68A SMD 560¦H 680mA 290mA - Ferrite Core ¦15% Unshielded 1.2 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details