Vishay Intertechnology, Inc. INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max IHSM7832PJ560L

Description
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - IHSM7832PJ560L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max
IHSM7832PJ560L
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max IHSM7832PJ560L
INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ560L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ560L-ND
Fixed Inductors IHSM7832PJ560L-ND
56µH Unshielded Inductor 2.4A 140mOhm Max Nonstandard

56µH Unshielded Inductor 2.4A 140mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ560L IHSM7832PJ560L-ND
Product Name INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 56 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.1400 ohms 0.1400 ohms
Rated DC Current 820 milliamps 820 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
100uH 4A 40mOhm Inductor and Choke - 839-DSO1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details