3.3mH Unshielded Inductor 270mA 7.09Ohm Max Nonstandard
INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHSM7832PJ332L-ND | IHSM7832PJ332L |
| Product Name | Fixed Inductors | INDUCTOR POWER 3300UH 0.27A SMD 3.3mH 270mA 110mA - Ferrite Core ¦15% Unshielded 7.09 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |