Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ272L

Description
2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard
Request a Quote Datasheet
Description
2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ272L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ272L-ND
Fixed Inductors IHSM7832PJ272L-ND
2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard

2.7mH Unshielded Inductor 290mA 6.3Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max - IHSM7832PJ272L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max
IHSM7832PJ272L
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max IHSM7832PJ272L
INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ272L-ND IHSM7832PJ272L
Product Name Fixed Inductors INDUCTOR POWER 2700UH 0.29A SMD 2.7mH 290mA 120mA - Ferrite Core ¦15% Unshielded 6.3 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - DSO1-30-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details