Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ271L

Description
270µH Unshielded Inductor 950mA 599mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Inductor 950mA 599mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ271L-ND
Fixed Inductors IHSM7832PJ271L-ND
270µH Unshielded Inductor 950mA 599mOhm Max Nonstandard

270µH Unshielded Inductor 950mA 599mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - IHSM7832PJ271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max
IHSM7832PJ271L
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max IHSM7832PJ271L
INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ271L-ND IHSM7832PJ271L
Product Name Fixed Inductors INDUCTOR POWER 270UH 0.95A SMD 270¦H 950mA 400mA - Ferrite Core ¦15% Unshielded 599 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-36273225153R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details