INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 4.8A - Ferrite Core ¦15% Unshielded 12 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
1.2µH Unshielded Inductor 8.8A 12mOhm Max Nonstandard
INDUCTOR, SHIELDED, 1.2UH, 4.8A, SMD; Inductance:1.2µH; RMS Current (Irms):8.8A; Inductor Construction:Shielde
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ1R2L | IHSM7832PJ1R2L-ND | 01H0663 |
| Product Name | INDUCTOR POWER 1.2UH 8.8A SMD 1.2¦H 8.8A 4.8A - Ferrite Core ¦15% Unshielded 12 mOhm Max | Fixed Inductors | Inductor, Shielded, 1.2Uh, 4.8A, Smd; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 1.2 microH | 1.2 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | |
| DCR | 0.0120 ohms | 0.0120 ohms | 0.0120 ohms |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |