Vishay Intertechnology, Inc. INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max IHSM7832PJ181L

Description
INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max - IHSM7832PJ181L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max
IHSM7832PJ181L
INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max IHSM7832PJ181L
INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ181L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ181L-ND
Fixed Inductors IHSM7832PJ181L-ND
180µH Unshielded Inductor 1.3A 399mOhm Max Nonstandard

180µH Unshielded Inductor 1.3A 399mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ181L IHSM7832PJ181L-ND
Product Name INDUCTOR POWER 180UH 1.3A SMD 180¦H 1.3A 480mA - Ferrite Core ¦15% Unshielded 399 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 180 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3990 ohms 0.3990 ohms
Rated DC Current 480 milliamps 480 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 486-3165-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-303R9 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.9 microH
DCR 0.0072 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
2 suppliers