18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
HIGH CURRENT INDUCTOR, 18 uH, 4.2A, 15%; Inductance:18µH; Inductance Tolerance:± 15%; DC Resistance Max:0.047ohm; DC Current Rating:4.2A; No. of Pins:2; Core Material:Ferrite; Body Material:Ferrite; Current Rating:4.2A RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832PJ180L-ND | IHSM7832PJ180L | 45C2750 |
| Product Name | Fixed Inductors | INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max | High Current Inductor, 18 Uh, 4.2A, 15%; Inductance Vishay |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount Technology | ||
| Core Material | Ferrite | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |