Vishay Intertechnology, Inc. Fixed Inductors IHSM7832PJ122L

Description
1.2mH Unshielded Inductor 460mA 2.68Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.2mH Unshielded Inductor 460mA 2.68Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832PJ122L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ122L-ND
Fixed Inductors IHSM7832PJ122L-ND
1.2mH Unshielded Inductor 460mA 2.68Ohm Max Nonstandard

1.2mH Unshielded Inductor 460mA 2.68Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1200UH 0.46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - IHSM7832PJ122L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1200UH 0.46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max
IHSM7832PJ122L
INDUCTOR POWER 1200UH 0.46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max IHSM7832PJ122L
INDUCTOR POWER 1200UH 0.46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 1200UH 0.46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832PJ122L-ND IHSM7832PJ122L
Product Name Fixed Inductors INDUCTOR POWER 1200UH 0.46A SMD 1.2mH 460mA 190mA - Ferrite Core ¦15% Unshielded 2.68 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2176638-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Specs
Application RF Choke
View Details