Vishay Intertechnology, Inc. INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max IHSM7832PJ121L

Description
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - IHSM7832PJ121L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max
IHSM7832PJ121L
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max IHSM7832PJ121L
INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IHSM7832PJ121L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832PJ121L-ND
Fixed Inductors IHSM7832PJ121L-ND
120µH Unshielded Inductor 1.5A 305mOhm Max Nonstandard

120µH Unshielded Inductor 1.5A 305mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832PJ121L IHSM7832PJ121L-ND
Product Name INDUCTOR POWER 120UH 1.5A SMD 120¦H 1.5A 610mA - Ferrite Core ¦15% Unshielded 305 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 120 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.3050 ohms 0.3050 ohms
Rated DC Current 610 milliamps 610 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-5 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16.76 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-J222SAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details