INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
56µH Unshielded Inductor 2.4A 140mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832ER560L | IHSM7832ER560L-ND |
| Product Name | INDUCTOR POWER 56UH 2.4A SMD 56¦H 2.4A 820mA - Ferrite Core ¦15% Unshielded 140 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 56 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.1400 ohms | 0.1400 ohms |
| Rated DC Current | 820 milliamps | 820 milliamps |