4.7mH Unshielded Inductor 230mA 10.6Ohm Max Nonstandard
INDUCTOR POWER 4700UH .23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 541-1071-2-ND | IHSM7832ER472L |
| Product Name | Fixed Inductors | INDUCTOR POWER 4700UH .23A SMD 4.7mH 230mA 90mA - Ferrite Core ¦15% Unshielded 10.6 Ohm Max |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |