Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER471L

Description
470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1573-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1573-2-ND
Fixed Inductors 541-1573-2-ND
470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard

470µH Unshielded Inductor 740mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 470UH .74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - IHSM7832ER471L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 470UH .74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max
IHSM7832ER471L
INDUCTOR POWER 470UH .74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max IHSM7832ER471L
INDUCTOR POWER 470UH .74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 470UH .74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1573-2-ND IHSM7832ER471L
Product Name Fixed Inductors INDUCTOR POWER 470UH .74A SMD 470¦H 740mA 310mA - Ferrite Core ¦15% Unshielded 1.1 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2AFTTD300PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0150 ohms
Rated DC Current 4000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Molded SMD Inductors - 1-1624094-2 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details