Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER470L

Description
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1572-2-ND
Fixed Inductors 541-1572-2-ND
47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard

47µH Unshielded Inductor 2.6A 120mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - IHSM7832ER470L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max
IHSM7832ER470L
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max IHSM7832ER470L
INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1572-2-ND IHSM7832ER470L
Product Name Fixed Inductors INDUCTOR POWER 47UH 2.6A SMD 47¦H 2.6A 870mA - Ferrite Core ¦15% Unshielded 120 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 128 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Inductor and Choke - 841-CZB2AGTTD601P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Common Mode Chokes - 486-DFKF-18-0002-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 1uH 280Ohm 7.9MHz Inductor and Choke - 71-0402DF-102XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers