Vishay Intertechnology, Inc. INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max IHSM7832ER392L

Description
INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max - IHSM7832ER392L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max
IHSM7832ER392L
INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max IHSM7832ER392L
INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER392L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER392L-ND
Fixed Inductors IHSM7832ER392L-ND
3.9mH Unshielded Inductor 250mA 9.14Ohm Max Nonstandard

3.9mH Unshielded Inductor 250mA 9.14Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER392L IHSM7832ER392L-ND
Product Name INDUCTOR POWER 3900UH .25A SMD 3.9mH 250mA 100mA - Ferrite Core ¦15% Unshielded 9.14 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 3900 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 250 milliamps 100 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 71-KQ0805TER135G - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers