INDUCTOR POWER 390UH .8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
390µH Unshielded Inductor 800mA 819mOhm Max Nonstandard
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IHSM7832ER391L | IHSM7832ER391L-ND |
| Product Name | INDUCTOR POWER 390UH .8A SMD 390¦H 800mA 330mA - Ferrite Core ¦15% Unshielded 819 mOhm Max | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 390 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |
| DCR | 0.8190 ohms | 0.8190 ohms |
| Rated DC Current | 800 milliamps | 330 milliamps |