Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER2R2L

Description
2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832ER2R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER2R2L-ND
Fixed Inductors IHSM7832ER2R2L-ND
2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard

2.2µH Unshielded Inductor 8.4A 14mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - IHSM7832ER2R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max
IHSM7832ER2R2L
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max IHSM7832ER2R2L
INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832ER2R2L-ND IHSM7832ER2R2L
Product Name Fixed Inductors INDUCTOR POWER 2.2UH 8.4A SMD 2.2¦H 8.4A 3.6A - Ferrite Core ¦15% Unshielded 14 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A129469TR-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 2567631 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details