Vishay Intertechnology, Inc. INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM7832ER180L

Description
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - IHSM7832ER180L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max
IHSM7832ER180L
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM7832ER180L
INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM7832ER180L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER180L-ND
Fixed Inductors IHSM7832ER180L-ND
18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard

18µH Unshielded Inductor 4.2A 47mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM7832ER180L IHSM7832ER180L-ND
Product Name INDUCTOR POWER 18UH 4.2A SMD 18¦H 4.2A 1.3A - Ferrite Core ¦15% Unshielded 47 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0470 ohms 0.0470 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2563JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details