Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER152L

Description
1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard
Request a Quote Datasheet
Description
1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832ER152L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832ER152L-ND
Fixed Inductors IHSM7832ER152L-ND
1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard

1.5mH Unshielded Inductor 400mA 3.15Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 1500UH .4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max - IHSM7832ER152L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 1500UH .4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max
IHSM7832ER152L
INDUCTOR POWER 1500UH .4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max IHSM7832ER152L
INDUCTOR POWER 1500UH .4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 1500UH .4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832ER152L-ND IHSM7832ER152L
Product Name Fixed Inductors INDUCTOR POWER 1500UH .4A SMD 1.5mH 400mA 170mA - Ferrite Core ¦15% Unshielded 3.15 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TE47NJ - 959217-KQ0805TE47NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1712-3627322520C100MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details