Vishay Intertechnology, Inc. Fixed Inductors IHSM7832ER103L

Description
10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard
Request a Quote Datasheet
Description
10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1072-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1072-2-ND
Fixed Inductors 541-1072-2-ND
10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard

10mH Unshielded Inductor 160mA 24.6Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 10000UH .16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - IHSM7832ER103L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 10000UH .16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max
IHSM7832ER103L
INDUCTOR POWER 10000UH .16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max IHSM7832ER103L
INDUCTOR POWER 10000UH .16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

INDUCTOR POWER 10000UH .16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Digi-Reel«

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-1072-2-ND IHSM7832ER103L
Product Name Fixed Inductors INDUCTOR POWER 10000UH .16A SMD 10mH 160mA 70mA - Ferrite Core ¦15% Unshielded 24.6 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 39 UH Inductor and Choke - 71-KQ1008TTER39J - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.3900 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - 2176638-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details