INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Manufacturer: Vishay Dale
Win Source Part Number: 811604-IHSM7832ER100
Packaging: Reel
Mounting Style: SMD
Shielding: Unshielded
Inductance: 10μH
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 1.7A
DC Resistance (DCR): 36mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.840" L x 0.320" W (21.34mm x 8.13mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.285" (7.24mm)
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Inductance Frequency - Test: 1kHz
SMD Power Inductor 10uH 5A 36mR Ferrite 7832 Product overview: IHSM7832ER100L from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHSM7832ER100L can be used for catalog matching and distributor lookup.
10µH Unshielded Inductor 5A 36mOhm Max Nonstandard
| ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM7832ER100L | 811604-IHSM7832ER100L | 71-IHSM7832ER100L | 541-1565-2-ND |
| Product Name | INDUCTOR POWER 10UH 5.0A SMD 10¦H 5A 1.7A - Ferrite Core ¦15% Unshielded 36 mOhm Max | Fixed Inductors - IHSM7832ER100L | SMD 10uH 5A Inductor and Choke | Fixed Inductors |
| Application | General Purpose | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) | |
| DCR | 0.0360 ohms | 0.0360 ohms | 0.0360 ohms | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |