Vishay Intertechnology, Inc. Fixed Inductors IHSM7832EB820L

Description
82µH Unshielded Inductor 1.9A 184mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Inductor 1.9A 184mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM7832EB820L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM7832EB820L-ND
Fixed Inductors IHSM7832EB820L-ND
82µH Unshielded Inductor 1.9A 184mOhm Max Nonstandard

82µH Unshielded Inductor 1.9A 184mOhm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max - IHSM7832EB820L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max
IHSM7832EB820L
INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max IHSM7832EB820L
INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max - - General Purpose Ferrite 0.840"" L x 0.320"" W x 0.285"" H (21.34mm x 8.13mm x 7.24mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM7832EB820L-ND IHSM7832EB820L
Product Name Fixed Inductors INDUCTOR POWER 82UH 1.9A SMD 82¦H 1.9A 720mA - Ferrite Core ¦15% Unshielded 184 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Chokes - 1-1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details